Samsung logo

Samsung DP700A7K Intel® Core™ i5 i5-5200U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54443
Info modified on:
01 Feb 2022, 08:13:34
Short summary description Samsung DP700A7K Intel® Core™ i5 i5-5200U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

Samsung DP700A7K, 68,6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description Samsung DP700A7K Intel® Core™ i5 i5-5200U 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

Samsung DP700A7K. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Curved. Processor family: Intel® Core™ i5, Processor frequency: 2,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.