Samsung DP700A3D, 59,9 cm (23.6"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8
Samsung DP700A3D. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7690M. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Grey