Samsung logo

Samsung E5 Intel® Core™ i5 i5-6200U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42822
Info modified on:
14 Mar 2024, 19:47:48
Short summary description Samsung E5 Intel® Core™ i5 i5-6200U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

Samsung E5, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description Samsung E5 Intel® Core™ i5 i5-6200U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

Samsung E5. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,3 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.