Samsung logo

Samsung CLX-NWA20L print server Wireless LAN White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82204
Info modified on:
15 Feb 2019, 13:55:11
Short summary description Samsung CLX-NWA20L print server Wireless LAN White:

Samsung CLX-NWA20L, White, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, TKIP, WEP, WPA-PSK, 98 mm, 58 mm

Long summary description Samsung CLX-NWA20L print server Wireless LAN White:

Samsung CLX-NWA20L. Product colour: White. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Security algorithms: TKIP, WEP, WPA-PSK. Width: 98 mm, Depth: 58 mm, Height: 12,5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.