Samsung logo

Samsung CLP-415N Colour 9600 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71492
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Samsung CLP-415N Colour 9600 x 600 DPI A4 Wi-Fi:

Samsung CLP-415N, Laser, Colour, 9600 x 600 DPI, A4, 19 ppm, Network ready

Long summary description Samsung CLP-415N Colour 9600 x 600 DPI A4 Wi-Fi:

Samsung CLP-415N. Print technology: Laser, Colour. Number of print cartridges: 5, Maximum duty cycle: 40000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.