Samsung SMX-C10, 0,68 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 162 g
Samsung SMX-C10. Total megapixels: 0,68 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 120x. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6,86 cm (2.7"), Display: LCD. Maximum video resolution: 720 x 480 pixels