Samsung logo

Samsung BRB26705DWW Built-in D White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23144
Info modified on:
21 Apr 2025, 05:43:42
Short summary description Samsung BRB26705DWW Built-in D White:

Samsung BRB26705DWW, No Frost (fridge), SN-T, 6 kg/24h, D, Fresh zone compartment, White

Long summary description Samsung BRB26705DWW Built-in D White:

Samsung BRB26705DWW. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 185 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.