Samsung logo

Samsung BD-J4500 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109109
Info modified on:
30 Mar 2025, 11:25:17
Short summary description Samsung BD-J4500 DVD/Blu-Ray player Black:

Samsung BD-J4500, DTS 2.0, Dolby TrueHD, 2.0 channels, AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, WMV, JPG, DVD-Video, VCD, CD, CD-DA, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung BD-J4500 DVD/Blu-Ray player Black:

Samsung BD-J4500. Audio decoders: DTS 2.0, Dolby TrueHD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, DIVX HD, M-JPEG, MKV, MPEG2, MPEG4, WMV, Image formats supported: JPG. Playback disc formats: DVD-Video, VCD, Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9,8 W. Width: 300 mm, Depth: 42 mm, Height: 208 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.