Samsung logo

Samsung AR24FSFTJWQN Air conditioner indoor unit

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71758
Info modified on:
12 Dec 2024, 14:14:46
Short summary description Samsung AR24FSFTJWQN Air conditioner indoor unit:

Samsung AR24FSFTJWQN, Air conditioner indoor unit, Cooling, Dehumidifying, Heating, 24 h, 30 m, 2,5 l/h, A

Long summary description Samsung AR24FSFTJWQN Air conditioner indoor unit:

Samsung AR24FSFTJWQN. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Dehumidifying, Heating, Timer duration (maximum): 24 h. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 2150 W, Power consumption (heating) (max): 2350 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 62 dB, Indoor unit weight: 11,5 kg. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.