Samsung logo

Samsung Luzon AR12TXHZAWKNEU air conditioner Air conditioner indoor unit White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115229
Info modified on:
28 Jan 2025, 20:32:28
Short summary description Samsung Luzon AR12TXHZAWKNEU air conditioner Air conditioner indoor unit White:

Samsung Luzon AR12TXHZAWKNEU, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, Ventilating, 3500 W, 40 m², 900 W

Long summary description Samsung Luzon AR12TXHZAWKNEU air conditioner Air conditioner indoor unit White:

Samsung Luzon AR12TXHZAWKNEU. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Ventilating. Power consumption (cooling) (max): 1220 W, Power consumption (heating) (max): 940 W, AC input voltage: 220 - 240 V. Indoor unit sound power level: 56 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB. Energy efficiency class (cooling): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.