Samsung logo

Samsung AQV12PSAN air conditioner Split system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100718
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung AQV12PSAN air conditioner Split system:

Samsung AQV12PSAN, Split system, Cooling, Heating, 3300 W, 4000 W, 1030 W, 1110 W

Long summary description Samsung AQV12PSAN air conditioner Split system:

Samsung AQV12PSAN. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 3300 W. Power consumption (cooling) (max): 1030 W, Power consumption (heating) (max): 1110 W, Power requirements: 220 - 240V, 50Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 37 dB, Indoor unit dimensions (WxDxH): 820 x 205 x 285 mm. Outdoor unit noise level: 47 dB, Outdoor unit dimensions (WxDxH): 720 x 265 x 548 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.