Samsung AJ040NCJ2EG/EU, Air conditioner outdoor unit, White, Cooling, Heating, 4000 W, 4200 W, 13600 BTU/h
Samsung AJ040NCJ2EG/EU. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Warmer heating season): A++, Design load (cooling): 4 kW, Design load (heating) (Average heating season): 4,2 kW. Outdoor unit sound power level: 61 dB, Outdoor unit noise level: 52 dB, Cooling airflow (outdoor unit): 1662 m³/h. Energy efficiency class (cooling): A+++