Samsung logo

Samsung AC026FBRDEH/EU air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100763
Info modified on:
12 Dec 2024, 14:14:47
Short summary description Samsung AC026FBRDEH/EU air conditioner Air conditioner indoor unit White:

Samsung AC026FBRDEH/EU, Air conditioner indoor unit, White, Cooling, Heating, 2600 W, 1200 W, 3500 W

Long summary description Samsung AC026FBRDEH/EU air conditioner Air conditioner indoor unit White:

Samsung AC026FBRDEH/EU. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (min): 245 W, Power consumption (cooling) (max): 1500 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 53 dB, Cooling airflow (indoor unit): 630 m³/h. Energy efficiency class (cooling): A+

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.