Salora 3500 series 49UHS3500, 124,5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black
Salora 3500 series 49UHS3500. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMP (Clear Motion Picture), Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black