Saeco Xelsis SM7683/10, Espresso machine, 1,7 L, Coffee beans, Built-in grinder, Black
Saeco Xelsis SM7683/10. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,7 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: TFT, Product colour: Black