Rowenta logo

Rowenta Silence Force RO6493EA vacuum 4,5 L Cylinder vacuum Dry 550 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92988
Info modified on:
21 Jun 2022, 23:11:19
Short summary description Rowenta Silence Force RO6493EA vacuum 4,5 L Cylinder vacuum Dry 550 W Dust bag:

Rowenta Silence Force RO6493EA, 550 W, Cylinder vacuum, Dry, Dust bag, 4,5 L, Hygiene Filter

Long summary description Rowenta Silence Force RO6493EA vacuum 4,5 L Cylinder vacuum Dry 550 W Dust bag:

Rowenta Silence Force RO6493EA. Maximum input power: 550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4,5 L. Vacuum air filtering: Hygiene Filter, Dirt separating method: Filtering, Noise level: 66 dB. Product colour: Black, Red, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.