Rowenta logo

Rowenta Silence Force 4A RO6441 4,5 L Cylinder vacuum Dry 2200 W Dust bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109136
Info modified on:
03 Jun 2024, 11:43:57
Short summary description Rowenta Silence Force 4A RO6441 4,5 L Cylinder vacuum Dry 2200 W Dust bag:

Rowenta Silence Force 4A RO6441, 2200 W, Cylinder vacuum, Dry, Dust bag, 4,5 L, HEPA

Long summary description Rowenta Silence Force 4A RO6441 4,5 L Cylinder vacuum Dry 2200 W Dust bag:

Rowenta Silence Force 4A RO6441. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4,5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 64 dB. Product colour: Blue

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.