Rowenta logo

Rowenta RH9174WO 2-in-1 stick vacuum Battery Dry Bagless Grey, Orange

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44467
Info modified on:
10 Dec 2024, 16:34:09
Short summary description Rowenta RH9174WO 2-in-1 stick vacuum Battery Dry Bagless Grey, Orange:

Rowenta RH9174WO, 2-in-1 stick vacuum, Bagless, Grey, Orange, Dry, 72 dB, Battery

Long summary description Rowenta RH9174WO 2-in-1 stick vacuum Battery Dry Bagless Grey, Orange:

Rowenta RH9174WO. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Grey, Orange. Cleaning type: Dry, Noise level: 72 dB. Power source: Battery, Battery voltage: 25,2 V, Runtime: 1,167 min. Width: 204 mm, Depth: 249 mm, Height: 1194 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.