Rowenta Powerline, Stick vacuum, Dust bag, Red, 2,2 L, China, Dry
Rowenta Powerline. Product type: Stick vacuum, Dust container type: Dust bag, Product colour: Red. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Cord length: 6 m. Power source: AC, Maximum input power: 750 W, Annual energy consumption: 26,9 kWh. Package width: 295 mm, Package depth: 730 mm, Package height: 250 mm