Rowenta logo

Rowenta IS6520 Upright garment steamer 2,5 L 1500 W Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92464
Info modified on:
02 May 2024, 15:29:30
Short summary description Rowenta IS6520 Upright garment steamer 2,5 L 1500 W Black, Blue:

Rowenta IS6520, Upright garment steamer, 2,5 L, 0,75 min, Black, Blue, 2 wheel(s), Foot switch

Long summary description Rowenta IS6520 Upright garment steamer 2,5 L 1500 W Black, Blue:

Rowenta IS6520. Device type: Upright garment steamer, Water tank capacity: 2,5 L, Heating time: 0,75 min. Power: 1500 W. Width: 340 mm, Depth: 300 mm, Height: 1650 mm. Package width: 404 mm, Package depth: 486 mm, Package height: 377 mm. Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.