Rowenta logo

Rowenta Skin Respect 24 tweezers Purple, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39853
Info modified on:
02 May 2024, 15:29:08
Short summary description Rowenta Skin Respect 24 tweezers Purple, White:

Rowenta Skin Respect, Purple, White, 24 tweezers, Skin Respect, Bikini, Smoothing pedicure roller, 1,5 m

Long summary description Rowenta Skin Respect 24 tweezers Purple, White:

Rowenta Skin Respect. Product colour: Purple, White, Number of tweezers: 24 tweezers, Tweezers technology: Skin Respect. Power source: Battery, AC input voltage: 220 - 240 V, Battery type: Built-in. Country of origin: France. Width: 37,5 mm, Depth: 59,4 mm, Height: 136,4 mm. Package type: Box, Package width: 70 mm, Package depth: 230 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.