Rexel logo

Rexel 70630 hanging folder Polypropylene (PP) Blue 25 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23552
Info modified on:
23 May 2024, 11:27:26
Long product name Rexel 70630 hanging folder Polypropylene (PP) Blue 25 pc(s):

Crystalfile Extra Suspension Files, 150 sheets, blue

Short summary description Rexel 70630 hanging folder Polypropylene (PP) Blue 25 pc(s):

Rexel 70630, Polypropylene (PP), Blue, China, 80 g/m², 150 sheets, 2,46 kg

Long summary description Rexel 70630 hanging folder Polypropylene (PP) Blue 25 pc(s):

Rexel 70630. Material: Polypropylene (PP), Product colour: Blue, Country of origin: China. Weight: 2,46 kg, Package width: 278 mm, Package depth: 73 mm. Quantity per pack: 25 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.