Rexel V430, 30 sheets, Black, Grey, Metal, 6 mm, 1,71 kg, 209 mm
Rexel V430. Punch capacity: 30 sheets, Product colour: Black, Grey, Material: Metal. Diameter: 6 mm, Weight: 1,71 kg. Package width: 209 mm, Package depth: 324 mm, Package height: 98 mm. Country of origin: China