R-Go Tools logo

R-Go Tools RGOHCKCEU79 input device accessory Keyboard cover

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129838
Info modified on:
24 Apr 2025, 09:36:16
Short summary description R-Go Tools RGOHCKCEU79 input device accessory Keyboard cover:

R-Go Tools RGOHCKCEU79, Keyboard cover, Silicone, 110 mm, 281 mm, 14,2 g, Transparent

Long summary description R-Go Tools RGOHCKCEU79 input device accessory Keyboard cover:

R-Go Tools RGOHCKCEU79. Product type: Keyboard cover, Device type: Keyboard, Compatibility: R-Go Compact Break, Material: Silicone. Width: 110 mm, Depth: 281 mm, Height: 0,2 mm, Weight: 14,2 g. Product colour: Transparent

Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.