R-Go Tools logo

R-Go Tools RGOBRHESML mouse Left-hand USB Type-A 3500 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117082
Info modified on:
24 Apr 2025, 09:33:43
Short summary description R-Go Tools RGOBRHESML mouse Left-hand USB Type-A 3500 DPI:

R-Go Tools RGOBRHESML, Left-hand, Vertical design, USB Type-A, 3500 DPI, Black

Long summary description R-Go Tools RGOBRHESML mouse Left-hand USB Type-A 3500 DPI:

R-Go Tools RGOBRHESML. Form factor: Left-hand, Vertical design. Device interface: USB Type-A, Movement resolution: 3500 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.