QNAP logo

QNAP TVS-863 NAS Tower 8 GB DDR3L 40 TB HDD QNAP Turbo System Gold

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10515
Info modified on:
21 Mar 2024, 19:12:33
Short summary description QNAP TVS-863 NAS Tower 8 GB DDR3L 40 TB HDD QNAP Turbo System Gold:

QNAP TVS-863, NAS, Tower, 8 GB, DDR3L, 40 TB, HDD

Long summary description QNAP TVS-863 NAS Tower 8 GB DDR3L 40 TB HDD QNAP Turbo System Gold:

QNAP TVS-863. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR3L. Total installed storage capacity: 40 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.