QNAP TS-412, 2x 1 TB, Tower, Marvell, 6281, 0,25 GB, DDR2, 2 TB
QNAP TS-412, 2x 1 TB. Chassis type: Tower. Processor family: Marvell, Processor model: 6281, Processor frequency: 1,2 GHz. Internal memory: 0,25 GB, Internal memory type: DDR2. Total installed storage capacity: 2 TB. Operating system installed: Linux