QNAP logo

QNAP TS-1269U-RP NAS Rack (2U) Intel Atom® 2 GB DDR3 24 TB HDD Linux Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14350
Info modified on:
31 Mar 2024, 19:11:24
Short summary description QNAP TS-1269U-RP NAS Rack (2U) Intel Atom® 2 GB DDR3 24 TB HDD Linux Black:

QNAP TS-1269U-RP, NAS, Rack (2U), Intel Atom®, 2 GB, DDR3, 24 TB

Long summary description QNAP TS-1269U-RP NAS Rack (2U) Intel Atom® 2 GB DDR3 24 TB HDD Linux Black:

QNAP TS-1269U-RP. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel Atom®, Processor frequency: 2,13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 24 TB, Installed storage drive type: HDD. Operating system installed: Linux

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.