Princess logo

Princess 339482 Stick vacuum Battery Dry HEPA Bagless 1 L 130 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32325
Info modified on:
16 Feb 2024, 17:14:32
Short summary description Princess 339482 Stick vacuum Battery Dry HEPA Bagless 1 L 130 W Black:

Princess 339482, Stick vacuum, Bagless, Black, 1 L, Dry, HEPA

Long summary description Princess 339482 Stick vacuum Battery Dry HEPA Bagless 1 L 130 W Black:

Princess 339482. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic. Power source: Battery, Maximum input power: 130 W, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.