Plustek OptikPro ST28, 216 x 297 mm, 1200 x 2400 DPI, 48 bit, Flatbed scanner, CCD, CCFL
Plustek OptikPro ST28. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: CCFL. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0