Philips Click&Style YS534/17, Rotation shaver, Black, Red, ComfortCut Blade System, RQ32, 2 year(s), Battery
Philips Click&Style YS534/17. Shaver system: Rotation shaver, Product colour: Black, Red, Shaving system technologies: ComfortCut Blade System. Power source: Battery, Charging time: 1 h, Fast charging time: 5 min. Package type: Box. Quantity per pack: 1 pc(s)