Philips Xenium W6500, 10,9 cm (4.3"), 540 x 960 pixels, 1 GB, 8 MP, Android 4.2, Grey
Philips Xenium W6500. Display diagonal: 10,9 cm (4.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2. Battery capacity: 2400 mAh. Product colour: Grey. Weight: 152 g