Philips logo

Philips Lumea TT3000/00 light hair remover 6,5 J/cm² Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90901
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Lumea TT3000/00 light hair remover 6,5 J/cm² Black, Grey:

Philips Lumea TT3000/00, Black, Grey, 6,5 J/cm², Chest, 2 J/cm², Hungary, AC/Battery

Long summary description Philips Lumea TT3000/00 light hair remover 6,5 J/cm² Black, Grey:

Philips Lumea TT3000/00. Product colour: Black, Grey, Light fluence (max): 6,5 J/cm², Body areas: Chest. Power source: AC/Battery, Power: 7,5 W, Battery type: Built-in battery

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.