Philips logo

Philips BODYGROOM Series 7000 TT2039/32 body groomer/shaver Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135213
Info modified on:
26 Jul 2024, 10:03:23
Short summary description Philips BODYGROOM Series 7000 TT2039/32 body groomer/shaver Black:

Philips BODYGROOM Series 7000 TT2039/32, Wet & Dry, Battery, Black

Long summary description Philips BODYGROOM Series 7000 TT2039/32 body groomer/shaver Black:

Philips BODYGROOM Series 7000 TT2039/32. Product colour: Black, Cutter width: 3,2 cm. Power source: Battery, Operating time: 50 min, Battery recharge time: 8 h

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.