Philips Perfect replacement SRP5016/10, Audio, DTV, DVD/Blu-ray, DVR, Home cinema system, SAT, TV, IR Wireless, Press buttons, Black
Philips Perfect replacement SRP5016/10. Brand compatibility: Philips, Remote control proper use: Audio, DTV, DVD/Blu-ray, DVR, Home cinema system, SAT, TV, Interface: IR Wireless. Number of devices supported: 10, Maximum range: 10 m. Input type: Press buttons, Buttons quantity: 53, Backlight buttons