Philips logo

Philips 6000 series SPT6627B/93 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY English Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6578
Info modified on:
07 Jan 2024, 12:08:54
Short summary description Philips 6000 series SPT6627B/93 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY English Black:

Philips 6000 series SPT6627B/93, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTY, Black, Mouse included

Long summary description Philips 6000 series SPT6627B/93 keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY English Black:

Philips 6000 series SPT6627B/93. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.