Philips logo

Philips 6000 series SPK6607B/26 keyboard Universal RF Wireless + Bluetooth QWERTY English Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8173
Info modified on:
18 May 2025, 10:47:23
Short summary description Philips 6000 series SPK6607B/26 keyboard Universal RF Wireless + Bluetooth QWERTY English Black:

Philips 6000 series SPK6607B/26, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTY, Black

Long summary description Philips 6000 series SPK6607B/26 keyboard Universal RF Wireless + Bluetooth QWERTY English Black:

Philips 6000 series SPK6607B/26. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY, Keyboard number of keys: 110. Wrist rest. Recommended usage: Universal. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.