Philips logo

Philips SPH8608/12 digital photo frame Black 20,3 cm (8") Touchscreen

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85087
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SPH8608/12 digital photo frame Black 20,3 cm (8") Touchscreen:

Philips SPH8608/12, 20,3 cm (8"), 800 x 600 pixels, 250 cd/m², 300:1, 130°, 110°

Long summary description Philips SPH8608/12 digital photo frame Black 20,3 cm (8") Touchscreen:

Philips SPH8608/12. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD. Interface: USB 2.0. Playback modes: Slideshow

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.