Philips logo

Philips SPF5010 digital photo frame Black 26,4 cm (10.4")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61090
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPF5010 digital photo frame Black 26,4 cm (10.4"):

Philips SPF5010, 26,4 cm (10.4"), 800 x 600 pixels, 200 cd/m², 130°, 110°, 4:3

Long summary description Philips SPF5010 digital photo frame Black 26,4 cm (10.4"):

Philips SPF5010. Display diagonal: 26,4 cm (10.4"), Display resolution: 800 x 600 pixels, Display brightness: 200 cd/m². Audio formats supported: MP3. Internal memory: 512 MB, Compatible memory cards: MS Duo, MS Pro, MS Pro Duo, SD, SDHC, xD. Interface: USB 2.0. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.