Philips logo

Philips SPF2027/12 digital photo frame White 17,8 cm (7")

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27484
Info modified on:
14 Mar 2024, 18:47:33
Short summary description Philips SPF2027/12 digital photo frame White 17,8 cm (7"):

Philips SPF2027/12, 17,8 cm (7"), 800 x 600 pixels, 250 cd/m², 300:1, 120°, 100°

Long summary description Philips SPF2027/12 digital photo frame White 17,8 cm (7"):

Philips SPF2027/12. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Image formats supported: JPG. Internal memory: 512 MB, Internal storage capacity: 0,512 GB, Compatible memory cards: MMC, MS Duo, MS PRO, MS PRO Duo, Memory Stick (MS), SD, SDHC, xD. Interface: USB 2.0. Playback modes: Slideshow, Slideshow setting: Collage, Random, Sequential, Transition, Photo edit: Copy, Crop, Delete, Rotate, Zoom & crop

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.