Philips logo

Philips SPE9020CC/10 digital media player Metallic

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34322
Info modified on:
31 Jul 2024, 15:02:44
Short summary description Philips SPE9020CC/10 digital media player Metallic:

Philips SPE9020CC/10, Metallic, AVI, DIVX, ISO, MPEG1, MPEG2, MPEG4, VOB, JPG, SMI, SRT, SUB, AC3, MP3, OGG, WAV, WMA, 7200 RPM

Long summary description Philips SPE9020CC/10 digital media player Metallic:

Philips SPE9020CC/10. Product colour: Metallic, Video formats supported: AVI, DIVX, ISO, MPEG1, MPEG2, MPEG4, VOB, Image formats supported: JPG. HDD speed: 7200 RPM, Drive device, buffer size: 8 MB, HDD capacity: 400 GB. Width: 167 mm, Depth: 167 mm, Height: 45 mm. Package width: 215 mm, Package depth: 290 mm, Package height: 130 mm. Cables included: USB, Number of products included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.