Philips logo

Philips SPE3051CC/05 external hard drive 500 GB 7200 RPM 3.5" USB Type-A 2.0 Black, Metallic

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23125
Info modified on:
31 Jul 2024, 15:02:44
Short summary description Philips SPE3051CC/05 external hard drive 500 GB 7200 RPM 3.5" USB Type-A 2.0 Black, Metallic:

Philips SPE3051CC/05, 500 GB, 3.5", 2.0, 7200 RPM, Black, Metallic

Long summary description Philips SPE3051CC/05 external hard drive 500 GB 7200 RPM 3.5" USB Type-A 2.0 Black, Metallic:

Philips SPE3051CC/05. HDD capacity: 500 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.