Philips logo

Philips SPA7380/05 speaker set 60 W Universal Black, Red 2.1 channels 1-way 28 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56841
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SPA7380/05 speaker set 60 W Universal Black, Red 2.1 channels 1-way 28 W:

Philips SPA7380/05, 2.1 channels, 60 W, Universal, Black, Red, Wired, 1,3 m

Long summary description Philips SPA7380/05 speaker set 60 W Universal Black, Red 2.1 channels 1-way 28 W:

Philips SPA7380/05. Audio output channels: 2.1 channels, RMS rated power: 60 W, Recommended usage: Universal. Amplifier class: A/B, Total Harmonic Distortion (THD): 1%, Signal-to-Noise Ratio (SNR): 75 dB. Satellite speaker type: 1-way, Satellite speakers RMS power: 28 W, Satellite speaker frequency range: 80 - 18000 Hz. Subwoofer RMS power: 32 W, Subwoofer frequency range: 45 - 200 Hz, Subwoofer impedance: 4 Ω. Power source: AC, AC input voltage: 220 V, AC input frequency: 50 Hz

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.