Philips logo

Philips SHN9500/01 headphones/headset Wired Head-band Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53091
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHN9500/01 headphones/headset Wired Head-band Black:

Philips SHN9500/01, Wired, 20 - 22000 Hz, Headphones, Black

Long summary description Philips SHN9500/01 headphones/headset Wired Head-band Black:

Philips SHN9500/01. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 1,2 m, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.