Philips CitiScape Indies SHE7050BK/00, Wired, 19 - 21000 Hz, 12,7 g, Headphones, Black
Philips CitiScape Indies SHE7050BK/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 19 - 21000 Hz. Cable length: 1,2 m. Weight: 12,7 g. Product colour: Black