Philips SHC8535/10, Wired & Wireless, 10 - 22000 Hz, Music, 308 g, Headphones, Black
Philips SHC8535/10. Product type: Headphones. Connectivity technology: Wired & Wireless. Recommended usage: Music. Headphone frequency: 10 - 22000 Hz. Wireless range: 100 m. Weight: 308 g. Product colour: Black