Philips logo

Philips SHB9850NC/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187441
Info modified on:
04 May 2023, 13:45:12
Short summary description Philips SHB9850NC/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB9850NC/00, Wired & Wireless, 8 - 23500 Hz, Calls/Music, 230 g, Headphones, Black

Long summary description Philips SHB9850NC/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB9850NC/00. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 8 - 23500 Hz. Wireless range: 10 m. Weight: 230 g. Product colour: Black

Reasons to buy
3D tour
Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.