Philips logo

Philips SHB7000/00 headphones/headset Wireless Head-band Music Bluetooth Black, Orange

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113773
Info modified on:
25 Nov 2022, 09:08:18
Short summary description Philips SHB7000/00 headphones/headset Wireless Head-band Music Bluetooth Black, Orange:

Philips SHB7000/00, Wireless, 20 - 20000 Hz, Music, 176 g, Headset, Black, Orange

Long summary description Philips SHB7000/00 headphones/headset Wireless Head-band Music Bluetooth Black, Orange:

Philips SHB7000/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 15 m. Weight: 176 g. Product colour: Black, Orange

Reasons to buy
3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.