Philips SHB5950BK/00, Wireless, 10 - 21000 Hz, Calls/Music, 30 g, Headset, Black
Philips SHB5950BK/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 10 - 21000 Hz. Wireless range: 10 m. Weight: 30 g. Product colour: Black