Philips logo

Philips SCD463/84 babyphone Analog babyphone 16 channels Orange, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66536
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SCD463/84 babyphone Analog babyphone 16 channels Orange, White:

Philips SCD463/84, Analog babyphone, 16 channels, 200 m, 40,675 - 40,69 MHz, Orange, White, Power

Long summary description Philips SCD463/84 babyphone Analog babyphone 16 channels Orange, White:

Philips SCD463/84. Type: Analog babyphone, Channels quantity: 16 channels, Maximum range: 200 m. Product colour: Orange, White. LED indicators: Power. Battery type: AA, Battery life (max): 12 h. Pilot tone: Digital

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.